Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950-02BZ

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2950-02BZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2950-02BZ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2950-02BZ-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2950-02BZ - 128067-LP2950-02BZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2950-02BZ
128067-LP2950-02BZ
PMIC - PMIC - Voltage Regulators - Linear - LP2950-02BZ 128067-LP2950-02BZ
Manufacturer: Microchip Technology Win Source Part Number: 128067-LP2950-02BZ Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.38V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Error Flag Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 150μA to 14mA Protection Operating Temperature: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 128067-LP2950-02BZ
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 150μA to 14mA
Protection Operating Temperature: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 100MA Voltage Regulator IC
776-LP2950-02BZ
5V 100MA Voltage Regulator IC 776-LP2950-02BZ
IC REG LINEAR 5V 100MA TO92-3 Product overview: LP2950-02BZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950-02BZ can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 100MA TO92-3 Product overview: LP2950-02BZ from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950-02BZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2950-02BZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2950-02BZ
PMIC - Voltage Regulators - Linear LP2950-02BZ
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2950-02BZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2950-02BZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2950-02BZ
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2950-02BZ-ND 128067-LP2950-02BZ 776-LP2950-02BZ LP2950-02BZ LP2950-02BZ
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2950-02BZ 5V 100MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 Other; Bulk TO-92
Output Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data