Manufacturer: Microchip Technology
Win Source Part Number: 1056096-LP2951-03YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Error Flag
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V (5V)
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 150μA to 14mA
Maximum Output Voltage: 29V
Protection Operating Temperature: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 100MA 8SOIC Product overview: LP2951-03YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-03YM can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
LDO Voltage Regulators Low Drop Out Regulator
IC REG LIN POS ADJ 100MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1056096-LP2951-03YM | 776-LP2951-03YM | 1771923 | 576-1052-ND | LP2951-03YM | LP2951-03YM | LP2951-03YM | LP2951-03YM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2951-03YM | 100MA Voltage Regulator IC | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed | Fixed; Adjustable / Variable | Adjustable (Fixed) | |||
| Package Type | SOIC; Other; 8-SOIC | Other; Tube | SOIC; Other; Soic | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | |||||||
| Special Features | ErrorFlag; Enable, Error Flag | ErrorFlag; Enable, Error Flag |