Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
3.3V LDO Regulator, 1A, SOT-223, Fixed Positive Product overview: LMS8117AMP-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117AMP-3.3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1201977-LMS8117AMP-3
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: SOT-223
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60 ~ 75 dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: LMS8117
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.25V at 1A
Current - Quiescent (Iq): 5mA
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
IC REG LINEAR 3.3V 1A SOT223
IC REG LINEAR 3.3V 1A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LMS8117AMP-3.3TR-ND | 776-LMS8117AMP-3.3 | 1201977-LMS8117AMP-3.3 | LMS8117AMP-3.3 | LMS8117AMP-3.3 | LMS8117AMP-3.3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A LDO Voltage Regulator IC | Newest Parts - LMS8117AMP-3.3 | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |