Texas Instruments LMS8117A 1A Low-Dropout Linear Regulator LMS8117AMP-1.8

Description
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS8117A 1A Low-Dropout Linear Regulator - LMS8117AMP-1.8 - Texas Instruments
Dallas, TX, United States
LMS8117A 1A Low-Dropout Linear Regulator
LMS8117AMP-1.8
LMS8117A 1A Low-Dropout Linear Regulator LMS8117AMP-1.8
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125

1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMP-1.8 - 1201976-LMS8117AMP-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMP-1.8
1201976-LMS8117AMP-1.8
PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMP-1.8 1201976-LMS8117AMP-1.8
Manufacturer: Texas Instruments Win Source Part Number: 1201976-LMS8117AMP-1 .8 Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Supplier Device Package: SOT-223 Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 60 ~ 75 dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.national.com Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Family Part Number: LMS8117 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Voltage - Input (Maximum): 15V Maximum Dropout Voltage: 1.25V at 1A Current - Quiescent (Iq): 5mA

Manufacturer: Texas Instruments
Win Source Part Number: 1201976-LMS8117AMP-1.8
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: SOT-223
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60 ~ 75 dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Family Part Number: LMS8117
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.25V at 1A
Current - Quiescent (Iq): 5mA

Buy Now
Singapore, Singapore
1.8V 1A 15V LDO Voltage Regulator IC
776-LMS8117AMP-1.8
1.8V 1A 15V LDO Voltage Regulator IC 776-LMS8117AMP-1.8
1.8V 1A LDO Linear Regulator, SOT-223, 15V In, 1% Acc Product overview: LMS8117AMP-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117AMP-1.8 can be used for catalog matching and distributor lookup.

1.8V 1A LDO Linear Regulator, SOT-223, 15V In, 1% Acc Product overview: LMS8117AMP-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117AMP-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS8117AMP-1.8TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS8117AMP-1.8TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117AMP-1.8TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
 - LMS8117AMP-1.8 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 1.25V Dropout, BIPolar, PDSO4

Fixed Positive LDO Regulator, 1.8V, 1.25V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS8117AMP-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS8117AMP-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS8117AMP-1.8
IC REG LINEAR 1.8V 1A SOT223

IC REG LINEAR 1.8V 1A SOT223

Supplier's Site
Voltage Regulators - Linear - LMS8117AMP-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS8117AMP-1.8
Voltage Regulators - Linear LMS8117AMP-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now
PMIC - Voltage Regulators - Linear - LMS8117AMP-1.8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS8117AMP-1.8
PMIC - Voltage Regulators - Linear LMS8117AMP-1.8
IC REG LINEAR 1.8V 1A SOT223

IC REG LINEAR 1.8V 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LMS8117AMP-1.8 1201976-LMS8117AMP-1.8 776-LMS8117AMP-1.8 LMS8117AMP-1.8TR-ND LMS8117AMP-1.8 LMS8117AMP-1.8 LMS8117AMP-1.8 LMS8117AMP-1.8
Product Name LMS8117A 1A Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMP-1.8 1.8V 1A 15V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223,TO-252 Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA Other; SOT-223 (TO-261) Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.5 to 13.75 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24013DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
30V 5.85V Power Management IC - 713-BQ24314DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details