Richardson RFPD Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| +105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles | |
| +105 °C Long Life Snap-Mount Aluminum Electrolytic Capacitors|•Rugged design|•Large case size selection|•Capacitan ce range: 47 µF to 47,000 µF|•High voltage range: 10 WVDC to 450 WVDC|•High ripple currents ratings|•Extended Life... | |
| +105 °C Low Impedance Radial Lead Aluminum Electrolytic Capacitors|•High Ripple Current|•High Frequency|•Extended Life|•Voltage Range: 6.3 WVDC to 100 WVDC|•Capacitance Range: 0.47 µF to 15000 µF|•For switching regulators | |
| +105 °C Metallized Polypropylene Capacitors|•High ripple current ratings|•Low ESR|•Stable capacitance versus frequency and temperature | |
| +85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design | |
| +85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan ce Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For... | |
| ATC, the industry leader, offers new improved ESR/ESL performance for the 200 A Series Capacitors. This Series exhibits high volumetric efficiency with superior IR characteristics. Ceramic construction provides a rugged,... | |
| Available in U.S. only. | |
| Electrolytic Capacitors 23C Series - Long Life Series, Screw Terminal | |
| KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 200A Series BX Ceramic Multilayer Capacitors. This Series exhibits high volumetric efficiency with superior IR characteristics. Ceramic construction... | |
| KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 200B Series BX Ceramic Multilayer Capacitors. This Series exhibits high volumetric efficiency with superior IR characteristics. Ceramic construction... | |
| Polypropylene Film Capacitors for Power Semiconductor Circuits|•High Current|•High Voltage|•Multiple Lead Styles|•High Pulse|Applications:| •Snubber|•IGBT Modules|•Energy Conversion|•Power Semiconductor Circuits | |
| Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Indu ction heaters|•High Voltage|•High current|•High Pulse Current Applications | |
| Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion|•Power Semiconductor Circuits|•SCR Communication|•TV Deflection Circuits|•High Voltage|•High Current|•High Pulse Current Applications | |
| Protective capacitors offer surge protection for AC generators, synchronous condensers and large motors. Dielektrol® is the GE non-PCB power capacitor dielectric system, developed to provide an environmentally acceptable product with... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed... | |
| Type MPF AC metallized polypropylene film dielectric capacitors offer a reliable option for alternating current applications. All devices are oil filled in metal cases with 4-prong quick disconnect terminals for... | |
| Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular... |
| << Prev | Next >> |