The 227ULR2R5MEW is a radial aluminum polymer capacitor rated for 2.5 VDC with a capacitance of 220 µF, a maximum ESR of 0.75 Ω at 120 Hz and 15 mΩ at 100 kHz, and a maximum ripple current of 3400 mA at 105°C and 100 kHz. It has a leakage current of 280 µA maximum and operates within a temperature range of -55°C to +105°C. The component has dimensions of 6.3 mm diameter by 6 mm height and meets a 2000-hour load life specification at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 220UF 20% 2.5V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 227ULR2R5MEW | 227ULR2R5MEW | 227ULR2R5MEW |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |