Cornell Dubilier Aluminum Electrolytic Capacitor 227KXM050M

Description
+105 °C Low Impedance Radial Lead Aluminum Electrolytic Capacitors|•High Ripple Current|•High Frequency|•Extended Life|•Voltage Range: 6.3 WVDC to 100 WVDC|•Capacitance Range: 0.47 µF to 15000 µF|•For switching regulators
Request a Quote Datasheet
Description
+105 °C Low Impedance Radial Lead Aluminum Electrolytic Capacitors|•High Ripple Current|•High Frequency|•Extended Life|•Voltage Range: 6.3 WVDC to 100 WVDC|•Capacitance Range: 0.47 µF to 15000 µF|•For switching regulators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - 227KXM050M - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
227KXM050M
Aluminum Electrolytic Capacitor 227KXM050M
+105 °C Low Impedance Radial Lead Aluminum Electrolytic Capacitors|•High Ripple Current|•High Frequency|•Extended Life|•Voltage Range: 6.3 WVDC to 100 WVDC|•Capacitance Range: 0.47 µF to 15000 µF|•For switching regulators

+105 °C Low Impedance Radial Lead Aluminum Electrolytic Capacitors|•High Ripple Current|•High Frequency|•Extended Life|•Voltage Range: 6.3 WVDC to 100 WVDC|•Capacitance Range: 0.47 µF to 15000 µF|•For switching regulators

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-227KXM050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227KXM050M
Aluminum Electrolytic Capacitors 2002-227KXM050M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 220µF 50V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 220µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1402-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1402-ND
Aluminum Electrolytic Capacitors 1572-1402-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 753.6mOhm @ 120Hz 4000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can 753.6mOhm @ 120Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227KXM050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
227KXM050M
Capacitors - Aluminum Electrolytic Capacitors 227KXM050M
CAP ALUM 220UF 20% 50V RADIAL

CAP ALUM 220UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 227KXM050M 2002-227KXM050M 1572-1402-ND 227KXM050M
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details