The MPF series AC motor run capacitor with part number 23FD3307A-F is a round, oil-filled, metallized polypropylene capacitor designed for AC motor applications. It has a capacitance of 7.0 µF, a rated voltage of 330 Vac, and operates within a temperature range of -40 °C to +70 °C. The capacitor features a tin-plated steel terminal, an aluminum case, and a pressure-sensitive interrupter for fail-safe operation. Its dimensions include a height of 2.38 inches and a diameter of 2.0 inches. It meets UL E71645 and CSA 223507 standards and has a maximum dissipation factor of 0.1% at 60 Hz. Capacitance varies by no more than ±3% over the operating temperature range.
Motor-Run and Power Supply Capacitors 7µF 330V
7µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 7UF 10% 330VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 23FD3307A-F | 2002-23FD3307A-F | 23FD3307A-F-ND | 23FD3307A-F | 23FD3307A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 7 microF | 7 microF | 7 microF | 7 microF | 7 microF |