The 254M06QD22 is a radial metallized polyester RC snubber network designed for arc suppression and EMI/RFI reduction in applications involving triacs and contactors. It combines a 0.25 µF capacitor with a 22 ohm resistor, rated for 600 Vdc and 250 Vac at 60 Hz. The device has a maximum length of 36.8 mm, thickness of 10.6 mm, and height of 19.0 mm, with a lead spacing of 30.5 mm. It operates from -55 ºC to +85 ºC at full rated voltage and is coated with flame-retardant epoxy. The component is halogen-free for date codes 1807 and later and meets UL File No. E33628 and CSA File No. LR32208 for across-the-line applications.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.25µF 600V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 254M06QD22 | 254M06QD22 | 2002-254M06QD22 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.2500 microF | 0.2500 microF |