Cornell Dubilier Aluminum Electrolytic Capacitors 227LMX450M2CG

Description
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 220µF 450V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 220µF 450V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-227LMX450M2CG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227LMX450M2CG
Aluminum Electrolytic Capacitors 2002-227LMX450M2CG
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 220µF 450V

Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 220µF 450V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 227LMX450M2CG - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
227LMX450M2CG
Aluminum Electrolytic Capacitor 227LMX450M2CG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 227LMX450M2CG-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227LMX450M2CG-ND
Aluminum Electrolytic Capacitors 227LMX450M2CG-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.5071Ohm @ 120Hz 5000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.5071Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227LMX450M2CG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
227LMX450M2CG
Capacitors - Aluminum Electrolytic Capacitors 227LMX450M2CG
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-227LMX450M2CG 227LMX450M2CG 227LMX450M2CG-ND 227LMX450M2CG
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
WVDC 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers