The 254HC2800K2CM6 is a self-healing polypropylene film capacitor rated for 200 kVAR at 800 RMS amps and 800 kHz, designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 0.25 μF with a tolerance of ±10%, a maximum core temperature of +85°C, and a surface temperature limit of +45°C requiring derating above that point. The component features a flame-retardant UL94V0 rating, self inductance under 3 nH, and is mounted in a rectangular case measuring 30.2 mm in height, 30 mm in length, and 1.2 mm in terminal thickness.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
0.25µF Film Capacitor 800V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.25µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.25UF 800VAC CHAS MT
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 254HC2800K2CM6 | 254HC2800K2CM6-ND | 2002-254HC2800K2CM6 | 254HC2800K2CM6 | 254HC2800K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |