The 200A Series BX Ceramic Multilayer Capacitors are surface-mount RF/Microwave capacitors designed for bypass, coupling, and DC blocking applications. They feature a case size A package measuring 0.055 in. x 0.055 in. with a maximum body thickness of 0.015 in., termination styles including solder plated over nickel barrier, and a capacitance range of 510 pF to 0.01 µF. The part operates from -55°C to +125°C, has a dissipation factor of 2.5% max at 1 kHz, insulation resistance of at least 104 MΩ at 25°C, and withstands 250% of rated WVDC. The 200A102KCA100X variant corresponds to a 1000 pF capacitor with ±10% tolerance and a gold chip termination, packaged in tape and reel with 100 pcs per reel. The series exhibits low ESR/ESL, rugged hermetic ceramic construction, and meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 200A Series BX Ceramic Multilayer Capacitors. This Series exhibits high volumetric efficiency with superior IR characteristics. Ceramic construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 200A102KCA100X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E-3 microF |