The 27102B104JO0 is a high-voltage transmitting mica capacitor designed for frequencies from 100 kHz to 3 MHz, with a capacitance of 0.1 µF and a rated voltage of 250 Vpk. It is cast in a rectangular case and supports stand-off mounting. The capacitor has a capacitance tolerance of ±5% and operates over a temperature range of -55 °C to 125 °C with ripple, delivering a maximum AC current of 5.6 A at 100 kHz and 65 °C. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and is highly shock resistant.
High-Voltage Types, Transmitting Mica 100000µF
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27102B104JO0 | 2002-27102B104JO0 | 338-27102B104JO0-ND | 27102B104JO0 | 27102B104JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.1000 microF | 100000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |