The 254M06QD150 is a radial metallized polyester RC snubber network designed for transient suppression in triacs, contactors, and related applications. It consists of a 0.25 µF capacitor in series with a 150 ohm resistor, rated for 600 Vdc and 250 Vac at 60 Hz. The component is housed in a flame-retardant epoxy coating, is halogen-free for date codes 1807 and after, and complies with UL1414 and CSA-C22.2 No. 1 for across-the-line applications. Dimensions are 36.8 mm in length, 10.6 mm in height, 19.0 mm in width, and 30.5 mm in lead spacing, with a pin diameter of 0.8 mm. The operating temperature range is -55 °C to +85 °C at full rated voltage.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.25µF 600V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 254M06QD150 | 254M06QD150 | 2002-254M06QD150 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF |