The MPF series comprises oil-filled, metallized polypropylene AC motor run capacitors in oval or round aluminum cases with 4-prong quick disconnect terminals, designed for air conditioning, refrigeration, and power factor correction applications. The part 24FB4445A-F is a 45 µF, 440 Vac capacitor in a round case (Style 24), measuring 2.5 inches in diameter and 3.91 inches in height. It operates with a capacitance tolerance of ±10% at 50/60 Hz, has a maximum dissipation factor of 0.1% at 60 Hz, and functions from -40 ºC to +70 ºC. The device is internally protected with a pressure-sensitive interrupter and meets UL E71645 and CSA 223507 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
45µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 45µF 440V
CAP FILM 45UF 10% 440VAC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 24FB4445A-F | 24FB4445A-F | 24FB4445A-F-ND | 2002-24FB4445A-F | 24FB4445A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 45 microF | 45 microF | 45 microF | 45 microF | 45 microF |