Cornell Dubilier Film Paper Film Capacitors 23FD3306A-F

Description
For New Design: Yes Capacitance: 6 µF Voltage AC: 330V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 2 in.
Request a Quote
Description
For New Design: Yes Capacitance: 6 µF Voltage AC: 330V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 2 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 23FD3306A-F is a 6 µF AC motor run capacitor with a rated voltage of 330 VAC, designed for applications such as air conditioning and refrigeration. It uses a metallized polypropylene film dielectric in an oil-filled aluminum case with 4-prong quick disconnect terminals. The capacitor has a capacitance tolerance of ±10%, a dissipation factor of 0.1% maximum at 60 Hz, and operates within a temperature range of -40 °C to +70 °C. It is certified to UL E71645 and CSA 223507 standards. The round case style measures 2.0 inches in diameter and 2.38 inches in height. Internal protection is provided by a pressure-sensitive interrupter for fail-safe operation.

Datasheet Summary
Powered by GS/AI

The 23FD3306A-F is a 6 µF AC motor run capacitor with a rated voltage of 330 VAC, designed for applications such as air conditioning and refrigeration. It uses a metallized polypropylene film dielectric in an oil-filled aluminum case with 4-prong quick disconnect terminals. The capacitor has a capacitance tolerance of ±10%, a dissipation factor of 0.1% maximum at 60 Hz, and operates within a temperature range of -40 °C to +70 °C. It is certified to UL E71645 and CSA 223507 standards. The round case style measures 2.0 inches in diameter and 2.38 inches in height. Internal protection is provided by a pressure-sensitive interrupter for fail-safe operation.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 23FD3306A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
23FD3306A-F
Film Paper Film Capacitors 23FD3306A-F
For New Design: Yes Capacitance: 6 µF Voltage AC: 330V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 2 in.
  • For New Design: Yes
  • Capacitance: 6 µF
  • Voltage AC: 330V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.38 in.
  • Length: —
  • Diameter: 2 in.
Supplier's Site Datasheet
Oil Filled Capacitor - 23FD3306A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
23FD3306A-F
Oil Filled Capacitor 23FD3306A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-23FD3306A-F
Motor-Run and Power Supply Capacitors 6µF 330V

Motor-Run and Power Supply Capacitors 6µF 330V

Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 23FD3306A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
23FD3306A-F-ND
Motor Start, Motor Run Capacitors (AC) 23FD3306A-F-ND
6µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can

6µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 23FD3306A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
23FD3306A-F
Capacitors - Film Capacitors 23FD3306A-F
CAP FILM 6UF 10% 330VAC RADIAL

CAP FILM 6UF 10% 330VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 23FD3306A-F 23FD3306A-F 2002-23FD3306A-F 23FD3306A-F-ND 23FD3306A-F
Product Name Film Paper Film Capacitors Oil Filled Capacitor Film Capacitors Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Oil Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 6 microF 6 microF 6 microF 6 microF 6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Film Paper Film Capacitors - 104PPR630KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details