Cornell Dubilier Film Paper Film Capacitors 24FD3745A-F

Description
For New Design: Yes Capacitance: 45 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.91 in. Length: — Diameter: 2.5 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 45 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.91 in. Length: — Diameter: 2.5 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 24FD3745A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
24FD3745A-F
Film Paper Film Capacitors 24FD3745A-F
For New Design: Yes Capacitance: 45 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.91 in. Length: — Diameter: 2.5 in.
  • For New Design: Yes
  • Capacitance: 45 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.91 in.
  • Length: —
  • Diameter: 2.5 in.
Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 24FD3745A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
24FD3745A-F-ND
Motor Start, Motor Run Capacitors (AC) 24FD3745A-F-ND
45µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

45µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors 2002-24FD3745A-F
Motor-Run and Power Supply Capacitors 45µF 370V

Motor-Run and Power Supply Capacitors 45µF 370V

Supplier's Site Datasheet
Oil Filled Capacitor - 24FD3745A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
24FD3745A-F
Oil Filled Capacitor 24FD3745A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 24FD3745A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
24FD3745A-F
Capacitors - Film Capacitors 24FD3745A-F
CAP FILM 45UF 10% 370VAC RADIAL

CAP FILM 45UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 24FD3745A-F 24FD3745A-F-ND 2002-24FD3745A-F 24FD3745A-F 24FD3745A-F
Product Name Film Paper Film Capacitors Motor Start, Motor Run Capacitors (AC) Film Capacitors Oil Filled Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 45 microF 45 microF 45 microF 45 microF 45 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPS850KD21 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details