Cornell Dubilier Motor Start, Motor Run Capacitors (AC) 24FD3745-F

Description
45µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
45µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 24FD3745-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
24FD3745-F-ND
Motor Start, Motor Run Capacitors (AC) 24FD3745-F-ND
45µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

45µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Oil Filled Capacitor - 24FD3745-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
24FD3745-F
Oil Filled Capacitor 24FD3745-F
Type MPF AC metallized polypropylene film dielectric capacitors offer a reliable option for alternating current applications. All devices are oil filled in metal cases with 4-prong quick disconnect terminals for easy assembly. These capacitors pack high capacitance and voltage capabilities into a small, light-weight package. The MPF is internally protected for fail-safe operation. These capacitors have extremely low DF that is ideal for AC motor-run applications.

Type MPF AC metallized polypropylene film dielectric capacitors offer a reliable option for alternating current applications. All devices are oil filled in metal cases with 4-prong quick disconnect terminals for easy assembly. These capacitors pack high capacitance and voltage capabilities into a small, light-weight package. The MPF is internally protected for fail-safe operation. These capacitors have extremely low DF that is ideal for AC motor-run applications.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 24FD3745-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
24FD3745-F
Capacitors - Film Capacitors 24FD3745-F
CAP FILM 45UF 10% 370VAC RADIAL

CAP FILM 45UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 24FD3745-F-ND 24FD3745-F 24FD3745-F
Product Name Motor Start, Motor Run Capacitors (AC) Oil Filled Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 45 microF 45 microF 45 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH1R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details