KYOCERA AVX Components Corporation Ceramic Capacitors 200A103KCA50XT1K

Description
10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-200A103KCA50XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-200A103KCA50XT1KCT-ND
Ceramic Capacitors 1284-200A103KCA50XT1KCT-ND
10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)

10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-200A103KCA50XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-200A103KCA50XT1KTR-ND
Ceramic Capacitors 1284-200A103KCA50XT1KTR-ND
10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)

10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-200A103KCA50XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)

10000pF ±10% 50V Ceramic Capacitor BX 0505 (1313 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 200A103KCA50XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
200A103KCA50XT1K
Hi-Q Multilayer Ceramic Capacitors 200A103KCA50XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 200A Series BX Ceramic Multilayer Capacitors. This Series exhibits high volumetric efficiency with superior IR characteristics. Ceramic construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 200A Series BX Ceramic Multilayer Capacitors. This Series exhibits high volumetric efficiency with superior IR characteristics. Ceramic construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-200A103KCA50XT1KCT-ND 1284-200A103KCA50XT1KDKR-ND 200A103KCA50XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28A - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details