Cornell Dubilier Aluminum Electrolytic Capacitor 227LMU450M2DF

Description
+105 °C Long Life Snap-Mount Aluminum Electrolytic Capacitors|•Rugged design|•Large case size selection|•Capacitan ce range: 47 µF to 47,000 µF|•High voltage range: 10 WVDC to 450 WVDC|•High ripple currents ratings|•Extended Life
Request a Quote Datasheet
Description
+105 °C Long Life Snap-Mount Aluminum Electrolytic Capacitors|•Rugged design|•Large case size selection|•Capacitan ce range: 47 µF to 47,000 µF|•High voltage range: 10 WVDC to 450 WVDC|•High ripple currents ratings|•Extended Life
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - 227LMU450M2DF - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
227LMU450M2DF
Aluminum Electrolytic Capacitor 227LMU450M2DF
+105 °C Long Life Snap-Mount Aluminum Electrolytic Capacitors|•Rugged design|•Large case size selection|•Capacitan ce range: 47 µF to 47,000 µF|•High voltage range: 10 WVDC to 450 WVDC|•High ripple currents ratings|•Extended Life

+105 °C Long Life Snap-Mount Aluminum Electrolytic Capacitors|•Rugged design|•Large case size selection|•Capacitance range: 47 µF to 47,000 µF|•High voltage range: 10 WVDC to 450 WVDC|•High ripple currents ratings|•Extended Life

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 227LMU450M2DF
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713263 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers