The 227ULG025MGU is a radial aluminum polymer capacitor rated for 25 VDC, with a capacitance of 220 µF, a maximum ESR of 0.9 Ω at 100 kHz, and a maximum ripple current of 3100 mA at 105°C. It measures 10 mm in diameter and 12.5 mm in height, and operates within a temperature range of -55°C to +105°C. The part complies with a capacitance tolerance of +20% at 120 Hz and 20°C, and has a maximum leakage current of 1100 µA. It is designed for DC-DC converter and voltage regulator applications requiring low ESR and high ripple current handling.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 220UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 227ULG025MGU | 227ULG025MGU | 227ULG025MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |