The MPF series consists of oil-filled, metallized polypropylene film capacitors for AC motor-run applications, housed in aluminum cases with 4-prong quick disconnect terminals. The part 24FB4450A-F is a 50 µF, 440 Vac capacitor in a round case style with a height of 3.91 inches and a diameter of 2.5 inches. It has a capacitance tolerance of ±10%, operates from -40 ºC to +70 ºC, and meets UL E71645 and CSA 223507 standards. The device features a pressure-sensitive interrupter for fail-safe operation and a dissipation factor of 0.1% max at 60 Hz.
Motor-Run and Power Supply Capacitors 50µF 440V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
50µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
CAP FILM 50UF 10% 440VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 24FB4450A-F | 2002-24FB4450A-F | 24FB4450A-F | 24FB4450A-F-ND | 24FB4450A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF |