Aluminum polymer capacitor for DC-DC converters and voltage regulators, with a rated voltage of 35 VDC, capacitance of 220 µF, and a radial radial package measuring 10 mm in diameter and 12.5 mm in height. It has a maximum ESR of 50 mΩ at 100 kHz and 20°C, a maximum ripple current of 2500 mA at 105°C and 100 kHz, and a maximum leakage current of 1540 µA. It operates within a temperature range of -55°C to +105°C and is rated for 2000 hours at 105°C with rated voltage applied. The capacitance tolerance is +20% at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 220UF 20% 35V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 227ULR035MGU | 227ULR035MGU | 227ULR035MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |