The 227ULR016MEH is a radial aluminum polymer capacitor rated for 16 VDC with a capacitance of 220 µF, designed for high ripple current applications such as DC-DC converters and voltage regulators. It has a maximum ESR of 20 mΩ at 100 kHz and 20°C, and a maximum ripple current of 3160 mA at 105°C and 100 kHz. The leakage current is limited to 320 µA. The part measures 6.3 mm in diameter by 11 mm in length and operates within a temperature range of -55°C to +105°C. It meets a load life requirement of 2000 hours at 105°C with rated voltage applied, with capacitance change under 20% and ESR under 150% of the maximum specified value. Dissipation factor is 10% maximum at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 220UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 227ULR016MEH | 227ULR016MEH | 227ULR016MEH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |