+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 229LBA016M2DD |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) |