The 185472J100RAA-F is a member of the Type 168/185 series of radial lead metallized polyester capacitors, designed for general-purpose applications including bypass, decoupling, energy storage, and arc suppression. It features a 5.0 mm (0.197") lead spacing and a rugged rectangular plastic case with epoxy fill meeting UL94V-0. The series operates from -55ºC to +125ºC with a rated voltage of 100 Vdc, capacitance range of 0.001 µF to 1.0 µF, and tolerances of ±5%, ±10%, or ±20%. It is non-polar, non-inductively wound, and has a total self-inductance of approximately 7 nH. The maximum pulse rise time for this voltage and capacitance is 10 V/µs. Packaging options include ammo pack, tape and reel, or bulk.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0047µF 100V
4700pF Film Capacitor 63V 100V Polyester, Metallized Radial
4700pF Film Capacitor 63V 100V Polyester, Metallized Radial
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
CAP FILM 4700PF 5% 100VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185472J100RAA-F | 2002-185472J100RAA-F | 338-4433-1-ND | 185472J100RAA-F | 185472J100RAA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |