The 227ALG025MFBJ is an aluminum polymer capacitor rated for 25 VDC with a capacitance of 470 µF, designed for high ripple current applications in industrial, medical, and automotive power supplies. It features an ultra-low ESR of 0.42328 Ω at 120 Hz and 29.3 mΩ at 100 kHz, a maximum RMS ripple current of 2350 mA at 105°C, and operates over a temperature range of -55°C to +125°C. The part has a radial leaded configuration with dimensions of 8 mm in diameter by 12 mm in height. Capacitance tolerance is +20% at 120 Hz and 20°C, with a maximum dissipation factor of 12%. Load life is 2000 hours at 125°C with rated voltage and ripple current applied, meeting rated performance limits for capacitance, ESR, and leakage current.
Aluminum Polymer Capacitors, High Temperature 220µF 25V
220µF 25V Aluminum - Polymer Capacitors Radial, Can 16mOhm 1500 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 220UF 20% 25V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227ALG025MFBJ | 2002-227ALG025MFBJ | 227ALG025MFBJ-ND | 227ALG025MFBJ | 227ALG025MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |