Cornell Dubilier Film Paper Film Capacitors 23FD3755A-F

Description
For New Design: Yes Capacitance: 55 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.84 in. Length: — Diameter: 2 in.
Request a Quote
Description
For New Design: Yes Capacitance: 55 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.84 in. Length: — Diameter: 2 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 23FD3755A-F is an AC motor run capacitor with a round aluminum case, oil-filled metallized polypropylene dielectric, and 4-prong quick disconnect terminals. It has a capacitance of 55 µF, a rated voltage of 370 Vac, and operates within a temperature range of -40 °C to +70 °C. The unit measures 3.84 inches in height and 2.0 inches in diameter. It features a dissipation factor of 0.1% max at 60 Hz, is internally protected with a pressure-sensitive interrupter, and meets UL E71645 and CSA 223507 standards.

Datasheet Summary
Powered by GS/AI

The 23FD3755A-F is an AC motor run capacitor with a round aluminum case, oil-filled metallized polypropylene dielectric, and 4-prong quick disconnect terminals. It has a capacitance of 55 µF, a rated voltage of 370 Vac, and operates within a temperature range of -40 °C to +70 °C. The unit measures 3.84 inches in height and 2.0 inches in diameter. It features a dissipation factor of 0.1% max at 60 Hz, is internally protected with a pressure-sensitive interrupter, and meets UL E71645 and CSA 223507 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 23FD3755A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
23FD3755A-F
Film Paper Film Capacitors 23FD3755A-F
For New Design: Yes Capacitance: 55 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.84 in. Length: — Diameter: 2 in.
  • For New Design: Yes
  • Capacitance: 55 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 3.84 in.
  • Length: —
  • Diameter: 2 in.
Supplier's Site Datasheet
Film Capacitors 2002-23FD3755A-F
Motor-Run and Power Supply Capacitors 55µF 370V

Motor-Run and Power Supply Capacitors 55µF 370V

Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 23FD3755A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
23FD3755A-F-ND
Motor Start, Motor Run Capacitors (AC) 23FD3755A-F-ND
55µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

55µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Oil Filled Capacitor - 23FD3755A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
23FD3755A-F
Oil Filled Capacitor 23FD3755A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 23FD3755A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
23FD3755A-F
Capacitors - Film Capacitors 23FD3755A-F
CAP FILM 55UF 10% 370VAC RADIAL

CAP FILM 55UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 23FD3755A-F 2002-23FD3755A-F 23FD3755A-F-ND 23FD3755A-F 23FD3755A-F
Product Name Film Paper Film Capacitors Film Capacitors Motor Start, Motor Run Capacitors (AC) Oil Filled Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 55 microF 55 microF 55 microF 55 microF 55 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 105PSB202K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details