Cornell Dubilier Film Paper Film Capacitors 204HC3102K2EM8

Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 204HC3102K2EM8 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 300 and capacitance of 0.2 μF. It has a maximum RMS current of 500 A at 100 kHz, a maximum ESR of 1.2 mΩ at +25°C, and operates within a frequency range of 238-423 kHz. The capacitor has a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating must be de-rated by 2.25% per °C. It conforms to UL94V0 flame retardancy and has a self-inductance of less than 5 nH. The part is mounted in a rectangular package measuring 30.2 mm in width, 66 mm in height, and 56 mm in length, with a 2EM8 terminal style.

Datasheet Summary
Powered by GS/AI

The 204HC3102K2EM8 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 300 and capacitance of 0.2 μF. It has a maximum RMS current of 500 A at 100 kHz, a maximum ESR of 1.2 mΩ at +25°C, and operates within a frequency range of 238-423 kHz. The capacitor has a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating must be de-rated by 2.25% per °C. It conforms to UL94V0 flame retardancy and has a self-inductance of less than 5 nH. The part is mounted in a rectangular package measuring 30.2 mm in width, 66 mm in height, and 56 mm in length, with a 2EM8 terminal style.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 204HC3102K2EM8 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
204HC3102K2EM8
Film Paper Film Capacitors 204HC3102K2EM8
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Supplier's Site Datasheet
Film Capacitors 2002-204HC3102K2EM8
High Power Resonant Capacitors 0.2µF

High Power Resonant Capacitors 0.2µF

Supplier's Site Datasheet
Film Capacitors - 1572-1571-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1571-ND
Film Capacitors 1572-1571-ND
0.2µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard

0.2µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard

Buy Now Datasheet
Film Capacitor - 204HC3102K2EM8 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
204HC3102K2EM8
Film Capacitor 204HC3102K2EM8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 204HC3102K2EM8 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
204HC3102K2EM8
Capacitors - Film Capacitors 204HC3102K2EM8
CAP FILM 0.2UF 10% 1KVAC CHAS MT

CAP FILM 0.2UF 10% 1KVAC CHAS MT

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 204HC3102K2EM8 2002-204HC3102K2EM8 1572-1571-ND 204HC3102K2EM8 204HC3102K2EM8
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 0.2000 microF 0.2000 microF 0.2000 microF 0.2000 microF 0.2000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PSB252K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers