The MPF-23FD3750A-F is an oil-filled, metallized polypropylene AC motor run capacitor designed for alternating current applications such as air conditioning and refrigeration. It is housed in a round aluminum case with a height of 3.84 inches and a diameter of 2.0 inches, and features 4-prong quick disconnect terminals. The capacitor has a capacitance of 50 µF with a tolerance of ±10%, a rated voltage of 370 Vac, and operates within a temperature range of -40 °C to +70 °C. It includes an internal pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 standards. Capacitance varies by no more than ±3% over the operating temperature range.
Motor-Run and Power Supply Capacitors 50µF 370V
50µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 50UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 23FD3750A-F | 2002-23FD3750A-F | 23FD3750A-F-ND | 23FD3750A-F | 23FD3750A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF |