The KXM series consists of aluminum electrolytic capacitors designed for high ripple current and long life, with operating temperatures from -55°C to +105°C and a 5000-hour load life at 105°C. Capacitance ratings range from 1 µF to 15,000 µF with voltage ratings from 6.3 VDC to 100 VDC, and capacitance tolerance is +20% at 120 Hz and 20°C. The series features standardized case sizes with dimensions D x L ranging from 5 x 11 mm to 18 x 40 mm, and includes low ESR variants. Dissipation factor and leakage current specifications vary by voltage and capacitance, with ripple current multipliers applicable across frequencies from 50 Hz to 100 kHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 227KXM025MSF |
| Product Name | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 220 microF |