Cornell Dubilier Aluminum Electrolytic 228CKH025M

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.21 A @ 120 Hz, 105°C ESR: 135.6 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.21 A @ 120 Hz, 105°C ESR: 135.6 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 228CKH025M is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 2200 µF, a maximum ESR of 0.1356 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1210 mA at 120 Hz and 105°C. It has a diameter of 16 mm and a length of 25 mm. The part operates from -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 228CKH025M is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 2200 µF, a maximum ESR of 0.1356 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1210 mA at 120 Hz and 105°C. It has a diameter of 16 mm and a length of 25 mm. The part operates from -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 228CKH025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
228CKH025M
Aluminum Electrolytic 228CKH025M
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.21 A @ 120 Hz, 105°C ESR: 135.6 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.21 A @ 120 Hz, 105°C
  • ESR: 135.6 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-228CKH025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228CKH025M
Aluminum Electrolytic Capacitors 2002-228CKH025M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 2200µF 25V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 2200µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 228CKH025M - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
228CKH025M
Aluminum Electrolytic Capacitor 228CKH025M
+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles

+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles

Supplier's Site
Aluminum Electrolytic Capacitors - 1572-1411-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1411-ND
Aluminum Electrolytic Capacitors 1572-1411-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 135.6mOhm @ 120Hz 2000 Hrs @ 105°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 135.6mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228CKH025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228CKH025M
Capacitors - Aluminum Electrolytic Capacitors 228CKH025M
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 228CKH025M 2002-228CKH025M 228CKH025M 1572-1411-ND 228CKH025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details