The 254HC1700K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 150 and maximum core temperature of +85°C. It has a capacitance of 0.25 μF, rated for 700 VAC at 250 A RMS current, and operates from 195 to 265 kHz. The capacitor exhibits a maximum ESR of 1.2 mΩ at 100 kHz and 25°C, with a self-inductance under 3 nH. It complies with UL94V0 flame retardant standards and measures 30.2 mm in height, 30 mm in width, and 68 mm in length. Its capacitance tolerance is ±10%, and surface temperature must not exceed +45°C without derating.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.25µF Film Capacitor 700V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.25µF
CAP FILM 0.25UF 10% 700VAC CHASS
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 254HC1700K2SM6 | 254HC1700K2SM6 | 1572-1821-ND | 2002-254HC1700K2SM6 | 254HC1700K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |