Cornell Dubilier Film Paper Film Capacitors 23FD3740A-F

Description
For New Design: Yes Capacitance: 40 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.91 in. Length: — Diameter: 2 in.
Request a Quote
Description
For New Design: Yes Capacitance: 40 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.91 in. Length: — Diameter: 2 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPF series comprises oil-filled, metallized polypropylene AC motor run capacitors with aluminum cases and 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. The 23FD3740A-F part is a round-case variant with a capacitance of 40 µF, rated for 370 Vac, and measures 2.0 inches in diameter and 2.91 inches in height. It operates within a temperature range of -40 °C to +70 °C, maintains a dissipation factor of 0.1% max at 60 Hz, and includes a pressure-sensitive interrupter for fail-safe operation. It meets UL E71645 and CSA 223507 standards.

Datasheet Summary
Powered by GS/AI

The MPF series comprises oil-filled, metallized polypropylene AC motor run capacitors with aluminum cases and 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. The 23FD3740A-F part is a round-case variant with a capacitance of 40 µF, rated for 370 Vac, and measures 2.0 inches in diameter and 2.91 inches in height. It operates within a temperature range of -40 °C to +70 °C, maintains a dissipation factor of 0.1% max at 60 Hz, and includes a pressure-sensitive interrupter for fail-safe operation. It meets UL E71645 and CSA 223507 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 23FD3740A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
23FD3740A-F
Film Paper Film Capacitors 23FD3740A-F
For New Design: Yes Capacitance: 40 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.91 in. Length: — Diameter: 2 in.
  • For New Design: Yes
  • Capacitance: 40 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.91 in.
  • Length: —
  • Diameter: 2 in.
Supplier's Site Datasheet
Oil Filled Capacitor - 23FD3740A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
23FD3740A-F
Oil Filled Capacitor 23FD3740A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 338-4348-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
338-4348-ND
Motor Start, Motor Run Capacitors (AC) 338-4348-ND
40µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

40µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors 2002-23FD3740A-F
Motor-Run and Power Supply Capacitors 40µF 370V

Motor-Run and Power Supply Capacitors 40µF 370V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 23FD3740A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
23FD3740A-F
Capacitors - Film Capacitors 23FD3740A-F
CAP FILM 40UF 10% 370VAC RADIAL

CAP FILM 40UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 23FD3740A-F 23FD3740A-F 338-4348-ND 2002-23FD3740A-F 23FD3740A-F
Product Name Film Paper Film Capacitors Oil Filled Capacitor Motor Start, Motor Run Capacitors (AC) Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Oil Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 40 microF 40 microF 40 microF 40 microF 40 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB850K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details