The 24FB4470A-F is a round, oil-filled, metallized polypropylene AC motor run capacitor rated for 440 Vac and 70 µF, with a maximum dissipation factor of 0.1% at 60 Hz. It features a pressure-sensitive interrupter for fail-safe operation, tin-plated steel terminals, and an aluminum case. The component measures 2.5 inches in diameter and 4.75 inches in height, and operates within a temperature range of -40 ºC to +70 ºC. It is certified to UL E71645 and CSA 223507 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 70µF 440V
70µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
CAP FILM 70UF 10% 440VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 24FB4470A-F | 24FB4470A-F | 2002-24FB4470A-F | 24FB4470A-F-ND | 24FB4470A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 70 microF | 70 microF | 70 microF | 70 microF | 70 microF |