Aluminum polymer capacitor rated for 50 V DC with a capacitance of 220 µF, featuring an ESR of 0.90429 Ω at 120 Hz and a maximum ripple current of 2200 mA at 105 °C. It has a diameter of 10 mm and a height of 12 mm, operates from -55 °C to +125 °C, and meets a failure rate of 0.5% per 1000 hours at 125 °C with 60% confidence. The part is mounted radially.
Aluminum Polymer Capacitors, High Temperature 220µF 50V
220µF 50V Aluminum - Polymer Capacitors Radial, Can 28mOhm 2000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 220UF 20% 50V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227AVG050MGBJ | 2002-227AVG050MGBJ | 1572-1396-ND | 227AVG050MGBJ | 227AVG050MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |