The 254HC3700K2EM8 is a self-healing polypropylene film capacitor designed for induction heating and tank circuits, rated for 300 kVAR and 700 VAC RMS at 100 kHz. It has a capacitance of 0.25 μF, a maximum RMS current of 500 A, and a maximum ESR of 1.2 mΩ at +25°C. The component has a surface temperature limit of +45°C, with derating of 2.25% per °C above that. It features a flame-retardant rating of UL94V0, a self-inductance of less than 5 nH, and a capacitance tolerance of ±10%. The case dimensions are 30.2 mm × 66 mm × 56 mm with 2EM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.25µF
0.25µF Film Capacitor 700V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.25UF 700VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 254HC3700K2EM8 | 2002-254HC3700K2EM8 | 254HC3700K2EM8-ND | 254HC3700K2EM8 | 254HC3700K2EM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |