The 24FB4440A-F is an AC motor run capacitor in a round aluminum case with 4-prong quick disconnect terminals, designed for oil-filled metallized polypropylene film dielectric applications in air conditioning, refrigeration, and power factor correction. It is rated for 440 Vac, has a capacitance of 40 µF with a tolerance of ±10%, and operates within a temperature range of -40 ºC to +70 ºC. The capacitor has a dissipation factor of 0.1% maximum at 60 Hz and includes a pressure-sensitive interrupter for fail-safe operation. Its dimensions are 2.5 inches in diameter and 3.91 inches in height. The device meets UL E71645 and CSA 223507 standards and is rated for 60,000 hours of service life at full voltage and 60 Hz.
Motor-Run and Power Supply Capacitors 40µF 440V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
40µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
CAP FILM 40UF 10% 440VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 24FB4440A-F | 2002-24FB4440A-F | 24FB4440A-F | 24FB4440A-F-ND | 24FB4440A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF |