Cornell Dubilier Film Paper Film Capacitors 24FD3770A-F

Description
For New Design: Yes Capacitance: 70 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.91 in. Length: — Diameter: 2.5 in.
Request a Quote
Description
For New Design: Yes Capacitance: 70 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.91 in. Length: — Diameter: 2.5 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPF series comprises oil-filled, metallized polypropylene AC motor run capacitors designed for applications such as air conditioning, refrigeration, and power factor correction. The 24FD3770A-F is an oval-style capacitor with a 70 µF capacitance at 370 Vac, housed in an aluminum case measuring 2.5 inches in diameter and 3.91 inches in height. It features 4-prong quick disconnect terminals, a dissipation factor of 0.1% max at 60 Hz, and operates within a temperature range of -40 °C to +70 °C. Capacitance varies by no more than ±3% over the operating temperature range. The capacitor is internally protected with a pressure-sensitive interrupter and meets UL E71645 and CSA 223507 standards. The service life objective is 60,000 hours at full voltage, 60 Hz, and rated ambient temperature.

Datasheet Summary
Powered by GS/AI

The MPF series comprises oil-filled, metallized polypropylene AC motor run capacitors designed for applications such as air conditioning, refrigeration, and power factor correction. The 24FD3770A-F is an oval-style capacitor with a 70 µF capacitance at 370 Vac, housed in an aluminum case measuring 2.5 inches in diameter and 3.91 inches in height. It features 4-prong quick disconnect terminals, a dissipation factor of 0.1% max at 60 Hz, and operates within a temperature range of -40 °C to +70 °C. Capacitance varies by no more than ±3% over the operating temperature range. The capacitor is internally protected with a pressure-sensitive interrupter and meets UL E71645 and CSA 223507 standards. The service life objective is 60,000 hours at full voltage, 60 Hz, and rated ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 24FD3770A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
24FD3770A-F
Film Paper Film Capacitors 24FD3770A-F
For New Design: Yes Capacitance: 70 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.91 in. Length: — Diameter: 2.5 in.
  • For New Design: Yes
  • Capacitance: 70 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 3.91 in.
  • Length: —
  • Diameter: 2.5 in.
Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 24FD3770A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
24FD3770A-F-ND
Motor Start, Motor Run Capacitors (AC) 24FD3770A-F-ND
70µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

70µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Oil Filled Capacitor - 24FD3770A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
24FD3770A-F
Oil Filled Capacitor 24FD3770A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-24FD3770A-F
Motor-Run and Power Supply Capacitors 70µF 370V

Motor-Run and Power Supply Capacitors 70µF 370V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 24FD3770A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
24FD3770A-F
Capacitors - Film Capacitors 24FD3770A-F
CAP FILM 70UF 10% 370VAC RADIAL

CAP FILM 70UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 24FD3770A-F 24FD3770A-F-ND 24FD3770A-F 2002-24FD3770A-F 24FD3770A-F
Product Name Film Paper Film Capacitors Motor Start, Motor Run Capacitors (AC) Oil Filled Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 70 microF 70 microF 70 microF 70 microF 70 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details