Aluminum polymer capacitor for decoupling in DC-DC converters and voltage regulators, with a rated voltage of 25 VDC, capacitance of 22 µF, ESR of 9.04 Ω at 120 Hz, and maximum ripple current of 1700 mA at 105°C. Packaged in a radial case measuring 6.3 mm in diameter by 8 mm in height. Operating temperature range is -55°C to +105°C, with capacitance tolerance of +20% at 120 Hz and 20°C. Survives 2000 hours at 105°C under rated voltage and ripple current, with leakage current ≤ 280 µA or 0.2CV, whichever is greater. Dissipation factor is 0.12 maximum at 120 Hz, 20°C, and surge voltage is 1.15× rated voltage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 22UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 226ULG025MEF | 226ULG025MEF | 226ULG025MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |