The 187AVG035MFBJ is a radial aluminum polymer capacitor rated for 35 VDC, with a capacitance of 180 µF, an ESR of 1.1052 Ω at 120 Hz and +20°C, and a maximum ripple current of 1260 mA at 105°C and 100 kHz. It measures 8 mm in diameter and 12 mm in length. The operating temperature range is -55°C to +125°C. The capacitor meets specifications for load life (2000 hours at 125°C with rated voltage) and humidity testing (1000 hours at 90-95% RH). Its dissipation factor is 30% of the maximum specified value under load life conditions, and impedance ratio at -55°C compared to +20°C is less than 1.25.
Aluminum Polymer Capacitors, High Temperature 180µF 35V
180µF 35V Aluminum - Polymer Capacitors Radial, Can 26mOhm 1500 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 180UF 20% 35V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 187AVG035MFBJ | 2002-187AVG035MFBJ | 187AVG035MFBJ-ND | 187AVG035MFBJ | 187AVG035MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |