Cornell Dubilier Aluminum Electrolytic 227SVH050MGE

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 375 mA @ 120 Hz, 105°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 10mm Length: 10.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 375 mA @ 120 Hz, 105°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 10mm Length: 10.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227SVH050MGE is an aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 220 µF, a maximum ESR of 1.06 Ω at 120 Hz and 20°C, and a maximum ripple current of 375 mA at 120 Hz and 105°C. It has a diameter of 10 mm and a length of 10.5 mm. The capacitor operates over a temperature range from -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. It is designed for filtering, bypass, coupling, and blocking applications.

Datasheet Summary
Powered by GS/AI

The 227SVH050MGE is an aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 220 µF, a maximum ESR of 1.06 Ω at 120 Hz and 20°C, and a maximum ripple current of 375 mA at 120 Hz and 105°C. It has a diameter of 10 mm and a length of 10.5 mm. The capacitor operates over a temperature range from -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. It is designed for filtering, bypass, coupling, and blocking applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227SVH050MGE
Aluminum Electrolytic 227SVH050MGE
For New Design: Yes Capacitance: 220 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 375 mA @ 120 Hz, 105°C ESR: 1.06 Ω @ 120 Hz, 20°C Diameter: 10mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 375 mA @ 120 Hz, 105°C
  • ESR: 1.06 Ω @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 10.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 227SVH050MGE-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227SVH050MGE-ND
Aluminum Electrolytic Capacitors 227SVH050MGE-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.06Ohm @ 120Hz 2000 Hrs @ 105°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.06Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 227SVH050MGE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
227SVH050MGE
Aluminum Electrolytic Capacitor 227SVH050MGE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-227SVH050MGE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227SVH050MGE
Aluminum Electrolytic Capacitors 2002-227SVH050MGE
Surface Mount Capacitors, +105 °C Long Life 220µF 50V

Surface Mount Capacitors, +105 °C Long Life 220µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227SVH050MGE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
227SVH050MGE
Capacitors - Aluminum Electrolytic Capacitors 227SVH050MGE
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 227SVH050MGE 227SVH050MGE-ND 227SVH050MGE 2002-227SVH050MGE 227SVH050MGE
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers