The 185MKP275KH is a Class X2 metalized polypropylene film capacitor rated for 275 VAC, with a capacitance of 1.8 µF and a dv/dt rating of 400 V/µs. It measures 31 mm in length, 20.5 mm in height, and 12 mm in thickness, with 27.5 mm lead spacing and 0.8 mm lead diameter. The capacitor complies with ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14 (VDE 0565-1-1):2014-04, IEC 60384-14:2013, and CQC GB/T14472-1998 standards for across-the-line EMI suppression. It features a flame-retardant epoxy-coated case (UL94V-0), lead-free tinned terminals, an operating temperature range of -40°C to +110°C, and a capacitance tolerance of ±10% at 1 kHz and 20°C. Capacitance change is limited to less than 10% after 1000 hours at 110°C and 125% rated voltage, with insulation resistance exceeding 5000 MΩ at 500 VDC. Self-inductance is less than 1 nH per mm of lead spacing.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 1.8µF
1.8µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.8UF 10% 310VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185MKP275KH | 2002-185MKP275KH | 185MKP275KH-ND | 185MKP275KH | 185MKP275KH |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.8 microF | 1.8 microF | 1.8 microF | 1.8 microF | 1.8 microF |