Cornell Dubilier Film Paper Film Capacitors 254LC3700KL505HM6

Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 254LC3700KL505HM6 is a self-healing polypropylene film capacitor rated for 300 kVAR at 1000 VAC, designed for induction heating and tank circuits. It has a capacitance of 0.25 μF, a maximum RMS current of 500 A, and a maximum ESR of 1.2 mΩ at 100 kHz and +25°C. The operating frequency range is 390-530 kHz. The component features a 5HM6 terminal style with dimensions of 50 mm × 50 mm × 34 mm and M6 mounting holes requiring up to 20 Nm torque. The maximum core temperature is +85°C, and the surface temperature must not exceed +45°C without derating. The dielectric is flame retardant to UL94V0, and the self-inductance is less than 5 nH. Capacitance tolerance is ±10%.

Datasheet Summary
Powered by GS/AI

The 254LC3700KL505HM6 is a self-healing polypropylene film capacitor rated for 300 kVAR at 1000 VAC, designed for induction heating and tank circuits. It has a capacitance of 0.25 μF, a maximum RMS current of 500 A, and a maximum ESR of 1.2 mΩ at 100 kHz and +25°C. The operating frequency range is 390-530 kHz. The component features a 5HM6 terminal style with dimensions of 50 mm × 50 mm × 34 mm and M6 mounting holes requiring up to 20 Nm torque. The maximum core temperature is +85°C, and the surface temperature must not exceed +45°C without derating. The dielectric is flame retardant to UL94V0, and the self-inductance is less than 5 nH. Capacitance tolerance is ±10%.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
254LC3700KL505HM6
Film Paper Film Capacitors 254LC3700KL505HM6
Power Film Ac Applications / Resonant Capacitors / Round Lc

Power Film Ac Applications / Resonant Capacitors / Round Lc

Supplier's Site Datasheet
Film Capacitors - 254LC3700KL505HM6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
254LC3700KL505HM6-ND
Film Capacitors 254LC3700KL505HM6-ND
0.25µF Film Capacitor 700V Polypropylene (PP) Nonstandard

0.25µF Film Capacitor 700V Polypropylene (PP) Nonstandard

Buy Now Datasheet
Film Capacitors 2002-254LC3700KL505HM6
High Power Resonant Capacitors 0.25µF

High Power Resonant Capacitors 0.25µF

Supplier's Site Datasheet
Film Capacitor - 254LC3700KL505HM6 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
254LC3700KL505HM6
Film Capacitor 254LC3700KL505HM6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 254LC3700KL505HM6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
254LC3700KL505HM6
Capacitors - Film Capacitors 254LC3700KL505HM6
CAP FILM 0.25UF 10% 700VAC SMD

CAP FILM 0.25UF 10% 700VAC SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 254LC3700KL505HM6 254LC3700KL505HM6-ND 2002-254LC3700KL505HM6 254LC3700KL505HM6 254LC3700KL505HM6
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 0.2500 microF 0.2500 microF 0.2500 microF 0.2500 microF 0.2500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB302K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA01KIS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details