Cornell Dubilier Film Paper Film Capacitors 24FB4460A-F

Description
For New Design: Yes Capacitance: 60 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in.
Request a Quote
Description
For New Design: Yes Capacitance: 60 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24FB4460A-F is an AC motor run capacitor with a round aluminum case, oil-filled metallized polypropylene dielectric, and 4-prong quick disconnect terminals. It has a capacitance of 60 µF, a rated voltage of 440 Vac, and operates within a temperature range of -40 ºC to +70 ºC. The capacitor measures 2.5 inches in diameter and 4.75 inches in height. It features a dissipation factor of 0.1% maximum at 60 Hz and includes a pressure-sensitive interrupter for fail-safe operation. The part is certified to UL E71645 and CSA 223507 standards.

Datasheet Summary
Powered by GS/AI

The 24FB4460A-F is an AC motor run capacitor with a round aluminum case, oil-filled metallized polypropylene dielectric, and 4-prong quick disconnect terminals. It has a capacitance of 60 µF, a rated voltage of 440 Vac, and operates within a temperature range of -40 ºC to +70 ºC. The capacitor measures 2.5 inches in diameter and 4.75 inches in height. It features a dissipation factor of 0.1% maximum at 60 Hz and includes a pressure-sensitive interrupter for fail-safe operation. The part is certified to UL E71645 and CSA 223507 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 24FB4460A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
24FB4460A-F
Film Paper Film Capacitors 24FB4460A-F
For New Design: Yes Capacitance: 60 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.75 in. Length: — Diameter: 2.5 in.
  • For New Design: Yes
  • Capacitance: 60 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 4.75 in.
  • Length: —
  • Diameter: 2.5 in.
Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 24FB4460A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
24FB4460A-F-ND
Motor Start, Motor Run Capacitors (AC) 24FB4460A-F-ND
60µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

60µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors 2002-24FB4460A-F
Motor-Run and Power Supply Capacitors 60µF 440V

Motor-Run and Power Supply Capacitors 60µF 440V

Supplier's Site Datasheet
Oil Filled Capacitor - 24FB4460A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
24FB4460A-F
Oil Filled Capacitor 24FB4460A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 24FB4460A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
24FB4460A-F
Capacitors - Film Capacitors 24FB4460A-F
CAP FILM 60UF 10% 440VAC RADIAL

CAP FILM 60UF 10% 440VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 24FB4460A-F 24FB4460A-F-ND 2002-24FB4460A-F 24FB4460A-F 24FB4460A-F
Product Name Film Paper Film Capacitors Motor Start, Motor Run Capacitors (AC) Film Capacitors Oil Filled Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 60 microF 60 microF 60 microF 60 microF 60 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Capacitors - Film Capacitors - 105PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers