Cornell Dubilier Film Paper Film Capacitors 23FD3730A-F

Description
For New Design: Yes Capacitance: 30 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.91 in. Length: — Diameter: 2 in.
Request a Quote
Description
For New Design: Yes Capacitance: 30 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.91 in. Length: — Diameter: 2 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 23FD3730A-F is an AC motor run capacitor in a round aluminum case, oil-filled with metallized polypropylene film dielectric, designed for 370 Vac operation at 50/60 Hz. It has a capacitance of 30 µF with a tolerance of ±10%, operates from -40 °C to +70 °C, and features a dissipation factor of 0.1% max at 60 Hz. The capacitor includes a pressure-sensitive interrupter for fail-safe operation and measures 2.91 inches in height. It is certified to UL E71645 and CSA 223507 standards.

Datasheet Summary
Powered by GS/AI

The 23FD3730A-F is an AC motor run capacitor in a round aluminum case, oil-filled with metallized polypropylene film dielectric, designed for 370 Vac operation at 50/60 Hz. It has a capacitance of 30 µF with a tolerance of ±10%, operates from -40 °C to +70 °C, and features a dissipation factor of 0.1% max at 60 Hz. The capacitor includes a pressure-sensitive interrupter for fail-safe operation and measures 2.91 inches in height. It is certified to UL E71645 and CSA 223507 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 23FD3730A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
23FD3730A-F
Film Paper Film Capacitors 23FD3730A-F
For New Design: Yes Capacitance: 30 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.91 in. Length: — Diameter: 2 in.
  • For New Design: Yes
  • Capacitance: 30 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.91 in.
  • Length: —
  • Diameter: 2 in.
Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 23FD3730A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
23FD3730A-F-ND
Motor Start, Motor Run Capacitors (AC) 23FD3730A-F-ND
30µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

30µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors 2002-23FD3730A-F
Motor-Run and Power Supply Capacitors 30µF 370V

Motor-Run and Power Supply Capacitors 30µF 370V

Supplier's Site Datasheet
Oil Filled Capacitor - 23FD3730A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
23FD3730A-F
Oil Filled Capacitor 23FD3730A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 23FD3730A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
23FD3730A-F
Capacitors - Film Capacitors 23FD3730A-F
CAP FILM 30UF 10% 370VAC RADIAL

CAP FILM 30UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 23FD3730A-F 23FD3730A-F-ND 2002-23FD3730A-F 23FD3730A-F 23FD3730A-F
Product Name Film Paper Film Capacitors Motor Start, Motor Run Capacitors (AC) Film Capacitors Oil Filled Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Polypropylene Oil Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 30 microF 30 microF 30 microF 30 microF 30 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Paper Film Capacitors - 105PSB202K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers