Richardson RFPD Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 40 50 60 68
Product Name Notes
Adding longer-life and more ripple capability to the excellent value of Type 380L/LX capacitors, the 381L/LX readily handles tough switching power supply input and output circuits and motor-drive bus capacitor...
ATC 400 Z Series Precision Tolerance NPO RF Microwave Capacitors. The 400Z series Precision Tolerance, Thin Film, NPO RF Microwave capacitors is constructed with a low loss silicon dioxide and...
Metallized Polypropylene Film Capacitors for Switching Circuits|•Switching capacitor for industrial controls|•Motor speed control|•SMPS|•High end audio|•Resonant circuits|•Induction heaters|•High frequency electronic ballasts
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Indu ction heaters|•High Voltage|•High current|•High Pulse Current Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The 400L series Precision Tolerance, Thin Film, NPO RF Microwave capacitors is constructed with a low loss silicon dioxide and silicon oxynitride dielectric along with high quality sputtered electrode materials...
The 40L Series are high-performance dry, axial-leaded capacitors designed specifically for demanding electronic applications. They are commonly used in input and output filters and for DC blocking in high-frequency switch-mode...
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in...
The Type 400C is the PC-mount equivalent for Type 500C screw-terminal computer grade capacitor. It’s for bus filtering applications where long life is critical like telecom systems and industrial power...
Type MPF AC metallized polypropylene film dielectric capacitors offer a reliable option for alternating current applications. All devices are oil filled in metal cases with 4-prong quick disconnect terminals for...

<< Prev Next >>