Cornell Dubilier Aluminum Electrolytic Capacitors 189LMH050MZEG

Description
Aluminum Electrolytic Capacitors, 105 °C Long Life Snap-Mount 18000µF 50V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C Long Life Snap-Mount 18000µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-189LMH050MZEG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-189LMH050MZEG
Aluminum Electrolytic Capacitors 2002-189LMH050MZEG
Aluminum Electrolytic Capacitors, 105 °C Long Life Snap-Mount 18000µF 50V

Aluminum Electrolytic Capacitors, 105 °C Long Life Snap-Mount 18000µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 189LMH050MZEG - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
189LMH050MZEG
Aluminum Electrolytic Capacitor 189LMH050MZEG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 189LMH050MZEG-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
189LMH050MZEG-ND
Aluminum Electrolytic Capacitors 189LMH050MZEG-ND
18000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 32.24mOhm @ 120Hz 2000 Hrs @ 105°C

18000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 32.24mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 189LMH050MZEG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
189LMH050MZEG
Capacitors - Aluminum Electrolytic Capacitors 189LMH050MZEG
CAP ALUM 18000UF 20% 50V SNAP

CAP ALUM 18000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-189LMH050MZEG 189LMH050MZEG 189LMH050MZEG-ND 189LMH050MZEG
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 18000 microF 18000 microF 18000 microF 18000 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details