The 187AVG050MGBJ is an aluminum polymer capacitor rated for 50 V DC with a capacitance of 180 µF, designed for high ripple current and low ESR applications such as power units and telecommunications. It has a maximum ESR of 1.1052 Ω at 120 Hz and 20°C, and a rated ripple current of 1800 mA at 105°C. The component is housed in a radial package measuring 10 mm in diameter by 12 mm in height. It operates within a temperature range of -55°C to +125°C and meets load life and humidity test requirements for stability under harsh conditions.
180µF 50V Aluminum - Polymer Capacitors Radial, Can 28mOhm 2000 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 180µF 50V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 180UF 20% 50V T/H
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 187AVG050MGBJ | 187AVG050MGBJ-ND | 2002-187AVG050MGBJ | 187AVG050MGBJ | 187AVG050MGBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |