KYOCERA AVX Components Corporation Ceramic Capacitors 200B103KT50XT1K

Description
10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-200B103KT50XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-200B103KT50XT1KCT-ND
Ceramic Capacitors 1284-200B103KT50XT1KCT-ND
10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)

10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-200B103KT50XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-200B103KT50XT1KDKR-ND
Ceramic Capacitors 1284-200B103KT50XT1KDKR-ND
10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)

10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-200B103KT50XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-200B103KT50XT1KTR-ND
Ceramic Capacitors 1284-200B103KT50XT1KTR-ND
10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)

10000pF ±10% 50V Ceramic Capacitor BX 1111 (2828 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 200B103KT50XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
200B103KT50XT1K
Hi-Q Multilayer Ceramic Capacitors 200B103KT50XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 200B Series BX Ceramic Multilayer Capacitors. This Series exhibits high volumetric efficiency with superior IR characteristics. Ceramic construction provides a rugged, hermetic package.

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 200B Series BX Ceramic Multilayer Capacitors. This Series exhibits high volumetric efficiency with superior IR characteristics. Ceramic construction provides a rugged, hermetic package.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 1284-200B103KT50XT1KCT-ND 1284-200B103KT50XT1KDKR-ND 200B103KT50XT1K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details